Renesas Electronics Corporation Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88003IH46Z-TK

Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Request a Quote
Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL88003IH46Z-TK is a voltage supervisor designed for low power applications, featuring a supply current of only 160nA. It offers precise voltage monitoring with a nominal threshold of 4.62V and an accuracy of ±1.2%. The device is capable of providing a valid reset signal down to a supply voltage of 1V, making it suitable for a variety of electronic devices, including microprocessor and microcontroller systems. The reset output is configured as push-pull, allowing for efficient signal handling. This supervisor is available in a compact SOT-23 package, which helps to save board space and reduce overall system costs. It operates within a temperature range of -40°C to +85°C and is compliant with RoHS standards. The ISL88003IH46Z-TK is particularly well-suited for portable and battery-powered equipment, where low power consumption and reliability are critical.

Datasheet Summary
Powered by GS/AI

The ISL88003IH46Z-TK is a voltage supervisor designed for low power applications, featuring a supply current of only 160nA. It offers precise voltage monitoring with a nominal threshold of 4.62V and an accuracy of ±1.2%. The device is capable of providing a valid reset signal down to a supply voltage of 1V, making it suitable for a variety of electronic devices, including microprocessor and microcontroller systems. The reset output is configured as push-pull, allowing for efficient signal handling. This supervisor is available in a compact SOT-23 package, which helps to save board space and reduce overall system costs. It operates within a temperature range of -40°C to +85°C and is compliant with RoHS standards. The ISL88003IH46Z-TK is particularly well-suited for portable and battery-powered equipment, where low power consumption and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages - ISL88003IH46Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages
ISL88003IH46Z-TK
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88003IH46Z-TK
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems.
The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2).
The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - ISL88003IH46Z-TK - 1048853-ISL88003IH46Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL88003IH46Z-TK
1048853-ISL88003IH46Z-TK
PMIC - PMIC - Supervisors - ISL88003IH46Z-TK 1048853-ISL88003IH46Z-TK
Manufacturer: Intersil Win Source Part Number: 1048853-ISL88003IH46 Z-TK Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.625V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048853-ISL88003IH46Z-TK
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.625V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.6V 5.5V SOT23 Voltage Supervisor IC
691-ISL88003IH46Z-TK
4.6V 5.5V SOT23 Voltage Supervisor IC 691-ISL88003IH46Z-TK
Volt Supervisor IC, 4.6V, SOT23-3, 1.8-5.5V, 400nA Product overview: ISL88003IH46Z-TK from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 5.5V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, 5.5V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88003IH46Z-TK can be used for catalog matching and distributor lookup.

Volt Supervisor IC, 4.6V, SOT23-3, 1.8-5.5V, 400nA Product overview: ISL88003IH46Z-TK from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, 5.5V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, 5.5V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88003IH46Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - ISL88003IH46Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL88003IH46Z-TK
PMIC - Supervisors ISL88003IH46Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ISL88003IH46Z-TK
Supervisory Circuits ISL88003IH46Z-TK
Supervisory Circuits LW PWR VAGE SUPERVIS PUSH-PULL RST 4 64V

Supervisory Circuits LW PWR VAGE SUPERVIS PUSH-PULL RST 4 64V

Buy Now Datasheet
Supervisors - ISL88003IH46Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88003IH46Z-TK
Supervisors ISL88003IH46Z-TK
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88003IH46Z-TK 1048853-ISL88003IH46Z-TK 691-ISL88003IH46Z-TK ISL88003IH46Z-TK ISL88003IH46Z-TK ISL88003IH46Z-TK
Product Name Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages PMIC - PMIC - Supervisors - ISL88003IH46Z-TK 4.6V 5.5V SOT23 Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Active High Inverting; Active High Push-Pull, Totem Pole
Type SC-70; SOT3 SOT-23-3 TO-236-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 4.62 volts 4.62 volts
Unlock Full Specs
to access all available technical data

Similar Products