Renesas Electronics Corporation Special Purpose Regulators ISL8101IRZ

Description
- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)
Description
- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL8101IRZ is a two-phase multiphase PWM controller designed for precision voltage regulation in advanced loads ranging from 60A to 80A. It supports input voltage conversion from 5V to 12V and features programmable VID codes compatible with Intel VRM9, VRM10, and AMD Hammer microprocessors. The device offers a system regulation accuracy of ±1% and includes sophisticated overvoltage and overcurrent protection mechanisms. The integrated current-balance control system ensures precise channel current sharing without the need for additional components. The ISL8101IRZ is housed in a 24-lead QFN package, which is RoHS compliant and optimized for PCB efficiency. It is suitable for applications requiring fast transient recovery and intelligent protection for modern power systems.

Datasheet Summary
Powered by GS/AI

The ISL8101IRZ is a two-phase multiphase PWM controller designed for precision voltage regulation in advanced loads ranging from 60A to 80A. It supports input voltage conversion from 5V to 12V and features programmable VID codes compatible with Intel VRM9, VRM10, and AMD Hammer microprocessors. The device offers a system regulation accuracy of ±1% and includes sophisticated overvoltage and overcurrent protection mechanisms. The integrated current-balance control system ensures precise channel current sharing without the need for additional components. The ISL8101IRZ is housed in a 24-lead QFN package, which is RoHS compliant and optimized for PCB efficiency. It is suitable for applications requiring fast transient recovery and intelligent protection for modern power systems.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL8101IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL8101IRZ
Special Purpose Regulators ISL8101IRZ
- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)

- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)

Buy Now Datasheet
Special Purpose Regulators - ISL8101IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL8101IRZ
Special Purpose Regulators ISL8101IRZ
- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)

- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL8101IRZ
Product Name Special Purpose Regulators
Type 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers