Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| - Converter, Micro-Controller Based Off-Line Applications Voltage Regulator IC 1 Output 8-SOIC | |
| Ballast Controller Controller 44kHz ~ 56kHz No 8-DIP | |
| Ballast Controller Controller 44kHz ~ 56kHz No 8-SOIC | |
| Battery Battery Monitor IC 56-TQFP (10x10) | |
| Battery Battery Monitor IC 64-TQFP (10x10) | |
| Battery Battery Monitor IC 80-LQFP (14x14) | |
| Battery Battery Monitor IC 80-TQFP (14x14) | |
| Battery IC | |
| Current Monitor Regulator High-Side 8-SOIC | |
| Current Sensing AC 100 ~ 115VAC | |
| Current Sensing AC 200 ~ 230VAC | |
| Current Sensing AC/DC 100 ~ 240VAC | |
| Current Sensing AC/DC 200 ~ 230VAC | |
| Current Sensing AC/DC 24VAC/DC | |
| Earth Leakage Detector PMIC 8-DIP | |
| Earth Leakage Detector PMIC 8-MSOP | |
| Earth Leakage Detector PMIC 8-SOIC | |
| Linear Regulator Controller IC Output | |
| Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3 | |
| Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-3-2 | |
| Linear Voltage Regulator IC Negative Adjustable 1 Output 500mA TO-3 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3-2 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 500mA D-Pak | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3 | |
| Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-252-3 (DPAK) | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive 2 Output 200mA, 200mA USPN-6 | |
| Linear Voltage Regulator IC Positive 2 Output 300mA, 300mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-CDIP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-220F-4L (Forming) | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-220F-4L | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-CDIP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-MDIP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TO-100-10 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA D-Pak | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-3 (DPAK) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5-1 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPN-4B02 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4L (Forming) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4L | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 (DPAK) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252AA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L (Forming) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-220F-4L | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220F-4L | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D-Pak | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3 (DPAK) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA D-Pak | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3 (DPAK) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output TO-99-8 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USPN-6 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 3 Output 500mA, 1A, 500mA 10-SIP H/S | |
| Linear Voltage Regulator IC Positive Fixed 3 Output 500mA, 500mA, 1A 10-SIP H/S | |
| Phase Loss, Phase Sequence 200 ~ 480VAC | |
| PMIC | |
| Power Supply Controller Power Supply, Supervisor 14-DIP | |
| Power Supply Controller Power Supply, Supervisor 14-MDIP | |
| Power Supply Controller Power Supply, Supervisor 16-PDIP | |
| Regulator DO-7 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23F-3 | |
| Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA SOT-23F-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA TO-92-3 | |
| Shunt Voltage Reference IC Adjustable 31V 35 VV ±6% 10 mA TO-92-2 | |
| Shunt Voltage Reference IC Fixed 2.49V V ±1% 10 mA TO-92-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-89-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SSOT-24 | |
| Supervisor Open Drain or Open Collector 1 Channel TO-92-3 | |
| Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24 | |
| Temperature Monitoring 100 ~ 240VAC | |
| Temperature Monitoring 24VAC/DC | |
| Voltage Asymmetry, Phase Loss, Phase Sequence 380 ~ 480VAC | |
| Voltage Reference IC V | |
| Voltage Sensing AC 380 ~ 480VAC | |
| Voltage Sensing AC/DC 100 ~ 115VAC | |
| Voltage Sensing AC/DC 100 ~ 240VAC | |
| Voltage Sensing AC/DC 200 ~ 230VAC | |
| Voltage Sensing AC/DC 24VAC/DC | |
| Voltage to Frequency Converter IC 100 kHz ±0.01% 8-DIP |
| << Prev | Next >> |