The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems.
The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2).
The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisory Circuits LW PWR VAGE SUPERVIS OPEN-DRAIN /RST 2 19
MICROPROCESSOR-MPU SUPERVISOR, FULL REEL; Threshold Voltage:2.19V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
MICROPROCESSOR-MPU SUPERVISOR; Threshold Voltage:2.19V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:200ms RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88002IH22Z-TK | ISL88002IH22Z-TKTR-ND | ISL88002IH22Z-TK | 96M3088 | ISL88002IH22Z-TK | ISL88002IH22Z-TK | ISL88002IH22Z-TK |
| Product Name | Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages | Supervisors | Supervisory Circuits | Microprocessor-Mpu Supervisor, Full Reel; Threshold Voltage Renesas | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | ||||
| Output Options | Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SC-70; SOT3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| Features | Manual Reset |