Renesas Electronics Corporation Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88002IH22Z-T

Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Datasheet
Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages - ISL88002IH22Z-T - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages
ISL88002IH22Z-T
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88002IH22Z-T
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems.
The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2).
The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

Supplier's Site Datasheet
Supervisors - ISL88002IH22Z-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88002IH22Z-T
Supervisors ISL88002IH22Z-T
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ISL88002IH22Z-T
Supervisory Circuits ISL88002IH22Z-T
Supervisory Circuits LW PWR VAGE SUPERVIS OPEN-DRAIN /RST 2 19

Supervisory Circuits LW PWR VAGE SUPERVIS OPEN-DRAIN /RST 2 19

Buy Now Datasheet
PMIC - Supervisors - ISL88002IH22Z-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL88002IH22Z-T
PMIC - Supervisors ISL88002IH22Z-T
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88002IH22Z-T ISL88002IH22Z-T ISL88002IH22Z-T ISL88002IH22Z-T
Product Name Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers