Renesas Electronics Corporation 6-Pin Voltage Supervisors with Pin-Selectable Voltage Trip Points ISL88017IHTZ-T

Description
The ISL88016, ISL88017 supervisors offer pin-selectable voltage trip points along with popular functions such as Power-on Reset control, Supply Voltage Supervision, and Manual Reset assertion in a small 6 Ld TSOT-23 package.brbr By connecting the three VSET pins to VsubDD/sub, GND or floating, users can program the voltage trip point from 1.60V to 2.85V in 50mV increments on the ISL88016 and from 2.15V to 4.65V in 100mV increments on the ISL88017. These userselectable reset threshold voltages are accurate to ±2% over temperature and the reset signal is valid down to 1V.brbr Intersil's proprietary TwinPin™ combines the active low reset out with the manual reset input into one pin. This provides device adjustability without sacrificing functionality. These parts are specifically designed for low power consumption and high threshold accuracy.
Request a Quote Datasheet
Description
The ISL88016, ISL88017 supervisors offer pin-selectable voltage trip points along with popular functions such as Power-on Reset control, Supply Voltage Supervision, and Manual Reset assertion in a small 6 Ld TSOT-23 package.brbr By connecting the three VSET pins to VsubDD/sub, GND or floating, users can program the voltage trip point from 1.60V to 2.85V in 50mV increments on the ISL88016 and from 2.15V to 4.65V in 100mV increments on the ISL88017. These userselectable reset threshold voltages are accurate to ±2% over temperature and the reset signal is valid down to 1V.brbr Intersil's proprietary TwinPin™ combines the active low reset out with the manual reset input into one pin. This provides device adjustability without sacrificing functionality. These parts are specifically designed for low power consumption and high threshold accuracy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Pin Voltage Supervisors with Pin-Selectable Voltage Trip Points - ISL88017IHTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
6-Pin Voltage Supervisors with Pin-Selectable Voltage Trip Points
ISL88017IHTZ-T
6-Pin Voltage Supervisors with Pin-Selectable Voltage Trip Points ISL88017IHTZ-T
The ISL88016, ISL88017 supervisors offer pin-selectable voltage trip points along with popular functions such as Power-on Reset control, Supply Voltage Supervision, and Manual Reset assertion in a small 6 Ld TSOT-23 package.brbr By connecting the three VSET pins to VsubDD/sub, GND or floating, users can program the voltage trip point from 1.60V to 2.85V in 50mV increments on the ISL88016 and from 2.15V to 4.65V in 100mV increments on the ISL88017. These userselectable reset threshold voltages are accurate to ±2% over temperature and the reset signal is valid down to 1V.brbr Intersil's proprietary TwinPin™ combines the active low reset out with the manual reset input into one pin. This provides device adjustability without sacrificing functionality. These parts are specifically designed for low power consumption and high threshold accuracy.

The ISL88016, ISL88017 supervisors offer pin-selectable voltage trip points along with popular functions such as Power-on Reset control, Supply Voltage Supervision, and Manual Reset assertion in a small 6 Ld TSOT-23 package.brbr By connecting the three VSET pins to VsubDD/sub, GND or floating, users can program the voltage trip point from 1.60V to 2.85V in 50mV increments on the ISL88016 and from 2.15V to 4.65V in 100mV increments on the ISL88017. These userselectable reset threshold voltages are accurate to ±2% over temperature and the reset signal is valid down to 1V.brbr Intersil's proprietary TwinPin™ combines the active low reset out with the manual reset input into one pin. This provides device adjustability without sacrificing functionality. These parts are specifically designed for low power consumption and high threshold accuracy.

Supplier's Site Datasheet
Supervisors - ISL88017IHTZ-T-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6

Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6

Buy Now Datasheet
Singapore, Singapore
1.6V 5.5V Voltage Supervisor IC
691-ISL88017IHTZ-T
1.6V 5.5V Voltage Supervisor IC 691-ISL88017IHTZ-T
Volt Supervisor Monitor 1.6V to 5.5V 6-Pin TSOT T/R Product overview: ISL88017IHTZ-T from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88017IHTZ-T can be used for catalog matching and distributor lookup.

Volt Supervisor Monitor 1.6V to 5.5V 6-Pin TSOT T/R Product overview: ISL88017IHTZ-T from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88017IHTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - ISL88017IHTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88017IHTZ-T
Supervisors ISL88017IHTZ-T
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6

Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6

Buy Now Datasheet
Supervisors - ISL88017IHTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88017IHTZ-T
Supervisors ISL88017IHTZ-T
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6

Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6

Buy Now Datasheet
PMIC - Supervisors - ISL88017IHTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL88017IHTZ-T
PMIC - Supervisors ISL88017IHTZ-T
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ISL88017IHTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ISL88017IHTZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ISL88017IHTZ-T
IC SUPERVISOR 1 CHANNEL TSOT23-6

IC SUPERVISOR 1 CHANNEL TSOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
ISL88017IHTZ-T
Supervisory Circuits ISL88017IHTZ-T
Supervisory Circuits SINGLE VMON W/PIN SELCTBLE VTRIP 2 15V

Supervisory Circuits SINGLE VMON W/PIN SELCTBLE VTRIP 2 15V

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88017IHTZ-T ISL88017IHTZ-T-ND 691-ISL88017IHTZ-T ISL88017IHTZ-T ISL88017IHTZ-T ISL88017IHTZ-T ISL88017IHTZ-T
Product Name 6-Pin Voltage Supervisors with Pin-Selectable Voltage Trip Points Supervisors 1.6V 5.5V Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1
Output Options Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type TSOT6 SOT-23; SOT-23-6 Thin, TSOT-23-6 TSOT SOT-23-6 Thin, TSOT-23-6 SOT-23; SOT-23-6 Thin, TSOT-23-6
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1904429 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details