The ISL88042 is a Quadruple voltage-monitoring supervisor combining competitive reset threshold accuracy and low power consumption. This device combines popular functions such as Power-On Reset, Undervoltage Supply Supervision, reset signaling and Manual Reset. Monitoring four different supplies in a 8 Ld 2x3 TDFN package, the ISL88042 devices can help to lower system cost, reduce board space requirements, and increase the reliability of multi-voltage systems.brbr Low VsubDD/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubDD/sub or any of the other monitored power supply voltages fall below their respective minimum voltage thresholds. The reset signal remains asserted until all of these voltages return to proper operating levels and stabilize.brbr Two of the four voltage monitors have preset thresholds for either dual 3.3V or one each for one 5V and one 3.3V supplies. Users can adjust the threshold voltages of the third and fourth voltage monitors in order to meet specific system level requirements.
Supervisory Circuits QDRUPLE VAGE MONITOR 2 90V 8LD 2X3
Supervisor Open Drain or Open Collector 4 Channel 8-TDFN (2x3)
IC SUPERVISOR 4 CHANNEL 8TDFN
| Renesas Electronics Corporation | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88042IRTEEZ-T | ISL88042IRTEEZ-T | ISL88042IRTEEZ-T | ISL88042IRTEEZ-T |
| Product Name | Quadruple Voltage Monitor | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Number of Supplies | 4 | 4; 4 |