Renesas Electronics Corporation Triple Voltage Monitor with Adjustable Power-On Reset and Undervoltage Monitoring Capability ISL88021IU8FAZ

Description
The ISL88021 and ISL88022 family of devices are customizable triple voltage-monitoring supervisors that assert a reset if any of the monitored voltages becomes non-compliant. They offer popular functions such as Power-On-Reset timing control with both RESET and span style="text-decorati on: overline"RESET/span outputs, Supply Voltage Supervision, both under or overvoltage detection, and Manual Reset assertion. By offering these features in a small 8 Ld MSOP package, the ISL88021 and ISL88022 can lower system cost, reduce board space requirements and increase the reliability of systems.brbr Applying a voltage to VsubDD/sub activates the Power-On-Reset circuit which holds span style="text-decorati on: overline"RESET/span low for an adjustable period of time. This allows the power supply and system oscillator to stabilize before the processor can execute code.brbr Low VsubDD/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubDD/sub falls below its minimum preset voltage threshold VTH1. Reset remains asserted until VsubDD/sub returns to its proper operating level and stabilizes. Two additional voltage monitoring inputs, V2MON (preset) and V3MON (adjustable), monitor other supplies to provide reliable system operation.brbr The ISL88021 V3MON input monitors for undervoltage (UV) conditions whereas the ISL88022 V3MON input allows monitoring for overvoltage (OV) conditions. The monitored voltage on V3MON on either device is compared via a resistor divider to a 600mV internal reference. Hence, any voltage more or less positive than this reference can be accurately monitored to meet specific system level requirements or to fine-tune the threshold for applications requiring higher precision.brbr These devices also let users
Request a Quote Datasheet
Description
The ISL88021 and ISL88022 family of devices are customizable triple voltage-monitoring supervisors that assert a reset if any of the monitored voltages becomes non-compliant. They offer popular functions such as Power-On-Reset timing control with both RESET and span style="text-decorati on: overline"RESET/span outputs, Supply Voltage Supervision, both under or overvoltage detection, and Manual Reset assertion. By offering these features in a small 8 Ld MSOP package, the ISL88021 and ISL88022 can lower system cost, reduce board space requirements and increase the reliability of systems.brbr Applying a voltage to VsubDD/sub activates the Power-On-Reset circuit which holds span style="text-decorati on: overline"RESET/span low for an adjustable period of time. This allows the power supply and system oscillator to stabilize before the processor can execute code.brbr Low VsubDD/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubDD/sub falls below its minimum preset voltage threshold VTH1. Reset remains asserted until VsubDD/sub returns to its proper operating level and stabilizes. Two additional voltage monitoring inputs, V2MON (preset) and V3MON (adjustable), monitor other supplies to provide reliable system operation.brbr The ISL88021 V3MON input monitors for undervoltage (UV) conditions whereas the ISL88022 V3MON input allows monitoring for overvoltage (OV) conditions. The monitored voltage on V3MON on either device is compared via a resistor divider to a 600mV internal reference. Hence, any voltage more or less positive than this reference can be accurately monitored to meet specific system level requirements or to fine-tune the threshold for applications requiring higher precision.brbr These devices also let users
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Voltage Monitor with Adjustable Power-On Reset and Undervoltage Monitoring Capability - ISL88021IU8FAZ - Renesas Electronics Corporation
Milpitas, CA, USA
Triple Voltage Monitor with Adjustable Power-On Reset and Undervoltage Monitoring Capability
ISL88021IU8FAZ
Triple Voltage Monitor with Adjustable Power-On Reset and Undervoltage Monitoring Capability ISL88021IU8FAZ
The ISL88021 and ISL88022 family of devices are customizable triple voltage-monitoring supervisors that assert a reset if any of the monitored voltages becomes non-compliant. They offer popular functions such as Power-On-Reset timing control with both RESET and span style="text-decorati on: overline"RESET/span outputs, Supply Voltage Supervision, both under or overvoltage detection, and Manual Reset assertion. By offering these features in a small 8 Ld MSOP package, the ISL88021 and ISL88022 can lower system cost, reduce board space requirements and increase the reliability of systems.brbr Applying a voltage to VsubDD/sub activates the Power-On-Reset circuit which holds span style="text-decorati on: overline"RESET/span low for an adjustable period of time. This allows the power supply and system oscillator to stabilize before the processor can execute code.brbr Low VsubDD/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubDD/sub falls below its minimum preset voltage threshold VTH1. Reset remains asserted until VsubDD/sub returns to its proper operating level and stabilizes. Two additional voltage monitoring inputs, V2MON (preset) and V3MON (adjustable), monitor other supplies to provide reliable system operation.brbr The ISL88021 V3MON input monitors for undervoltage (UV) conditions whereas the ISL88022 V3MON input allows monitoring for overvoltage (OV) conditions. The monitored voltage on V3MON on either device is compared via a resistor divider to a 600mV internal reference. Hence, any voltage more or less positive than this reference can be accurately monitored to meet specific system level requirements or to fine-tune the threshold for applications requiring higher precision.brbr These devices also let users

The ISL88021 and ISL88022 family of devices are customizable triple voltage-monitoring supervisors that assert a reset if any of the monitored voltages becomes non-compliant. They offer popular functions such as Power-On-Reset timing control with both RESET and span style="text-decoration: overline"RESET/span outputs, Supply Voltage Supervision, both under or overvoltage detection, and Manual Reset assertion. By offering these features in a small 8 Ld MSOP package, the ISL88021 and ISL88022 can lower system cost, reduce board space requirements and increase the reliability of systems.brbr Applying a voltage to VsubDD/sub activates the Power-On-Reset circuit which holds span style="text-decoration: overline"RESET/span low for an adjustable period of time. This allows the power supply and system oscillator to stabilize before the processor can execute code.brbr Low VsubDD/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubDD/sub falls below its minimum preset voltage threshold VTH1. Reset remains asserted until VsubDD/sub returns to its proper operating level and stabilizes. Two additional voltage monitoring inputs, V2MON (preset) and V3MON (adjustable), monitor other supplies to provide reliable system operation.brbr The ISL88021 V3MON input monitors for undervoltage (UV) conditions whereas the ISL88022 V3MON input allows monitoring for overvoltage (OV) conditions. The monitored voltage on V3MON on either device is compared via a resistor divider to a 600mV internal reference. Hence, any voltage more or less positive than this reference can be accurately monitored to meet specific system level requirements or to fine-tune the threshold for applications requiring higher precision.brbr These devices also let users

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - ISL88021IU8FAZ - 1190373-ISL88021IU8FAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL88021IU8FAZ
1190373-ISL88021IU8FAZ
PMIC - PMIC - Supervisors - ISL88021IU8FAZ 1190373-ISL88021IU8FAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190373-ISL88021IU8F AZ Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.69V, 3.085V, Adj Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL88021 Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190373-ISL88021IU8FAZ
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.69V, 3.085V, Adj
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ISL88021
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-ISL88021IU8FAZ
Voltage Supervisor IC 691-ISL88021IU8FAZ
IC SUPERVISOR 3 CHANNEL 8MSOP Product overview: ISL88021IU8FAZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88021IU8FAZ can be used for catalog matching and distributor lookup.

IC SUPERVISOR 3 CHANNEL 8MSOP Product overview: ISL88021IU8FAZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88021IU8FAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - ISL88021IU8FAZ-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP

Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP

Buy Now Datasheet
PMIC - Supervisors - ISL88021IU8FAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL88021IU8FAZ
PMIC - Supervisors ISL88021IU8FAZ
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site Datasheet
Supervisors - ISL88021IU8FAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88021IU8FAZ
Supervisors ISL88021IU8FAZ
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP

Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP

Buy Now Datasheet
Supervisors - ISL88021IU8FAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88021IU8FAZ
Supervisors ISL88021IU8FAZ
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP

Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ISL88021IU8FAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ISL88021IU8FAZ
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ISL88021IU8FAZ
IC SUPERVISOR 3 CHANNEL 8MSOP

IC SUPERVISOR 3 CHANNEL 8MSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88021IU8FAZ 1190373-ISL88021IU8FAZ 691-ISL88021IU8FAZ ISL88021IU8FAZ-ND ISL88021IU8FAZ ISL88021IU8FAZ ISL88021IU8FAZ
Product Name Triple Voltage Monitor with Adjustable Power-On Reset and Undervoltage Monitoring Capability PMIC - PMIC - Supervisors - ISL88021IU8FAZ Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 3 3; 3 3 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details