The ISL88021 and ISL88022 family of devices are customizable triple voltage-monitoring supervisors that assert a reset if any of the monitored voltages becomes non-compliant. They offer popular functions such as Power-On-Reset timing control with both RESET and span style="text-decorati
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190375-ISL88022IU8F
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.69V, 3.085V, Adj
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: ISL88022
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
3-Ch Voltage Supervisor IC, 5.5V, 15uA, MSOP Product overview: ISL88022IU8FAZ from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 15uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 15uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88022IU8FAZ can be used for catalog matching and distributor lookup.
IC SUPERVISOR 3 CHANNEL 8MSOP
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
IC SUPERVISOR 3 CHANNEL 8MSOP
Supervisory Circuits TRPL OV VMON MR RST TRPL OV VMON MR RST
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88022IU8FAZ | ISL88022IU8FAZ-ND | 1190375-ISL88022IU8FAZ | 691-ISL88022IU8FAZ | ISL88022IU8FAZ | ISL88022IU8FAZ | ISL88022IU8FAZ | ISL88022IU8FAZ |
| Product Name | Triple Voltage Monitor with Adjustable Power-On Reset and Undervoltage/Overvoltage Monitoring | Supervisors | PMIC - PMIC - Supervisors - ISL88022IU8FAZ | 5.5V 15uA MSOP Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 3 | 3; 3 | 3 | 3; 3 | ||||
| Output Options | Active Low; Active High | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain | |||
| Type | MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| Threshold | 1.69 to 3.08 volts | 1.69 volts | 1.69 to ? volts | 1.69 to ? volts |