Renesas Electronics Corporation Quadruple Voltage Monitor ISL88042IRTHFZ-T

Description
The ISL88042 is a Quadruple voltage-monitoring supervisor combining competitive reset threshold accuracy and low power consumption. This device combines popular functions such as Power-On Reset, Undervoltage Supply Supervision, reset signaling and Manual Reset. Monitoring four different supplies in a 8 Ld 2x3 TDFN package, the ISL88042 devices can help to lower system cost, reduce board space requirements, and increase the reliability of multi-voltage systems.brbr Low VsubDD/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubDD/sub or any of the other monitored power supply voltages fall below their respective minimum voltage thresholds. The reset signal remains asserted until all of these voltages return to proper operating levels and stabilize.brbr Two of the four voltage monitors have preset thresholds for either dual 3.3V or one each for one 5V and one 3.3V supplies. Users can adjust the threshold voltages of the third and fourth voltage monitors in order to meet specific system level requirements.
Datasheet
Description
The ISL88042 is a Quadruple voltage-monitoring supervisor combining competitive reset threshold accuracy and low power consumption. This device combines popular functions such as Power-On Reset, Undervoltage Supply Supervision, reset signaling and Manual Reset. Monitoring four different supplies in a 8 Ld 2x3 TDFN package, the ISL88042 devices can help to lower system cost, reduce board space requirements, and increase the reliability of multi-voltage systems.brbr Low VsubDD/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubDD/sub or any of the other monitored power supply voltages fall below their respective minimum voltage thresholds. The reset signal remains asserted until all of these voltages return to proper operating levels and stabilize.brbr Two of the four voltage monitors have preset thresholds for either dual 3.3V or one each for one 5V and one 3.3V supplies. Users can adjust the threshold voltages of the third and fourth voltage monitors in order to meet specific system level requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadruple Voltage Monitor - ISL88042IRTHFZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Quadruple Voltage Monitor
ISL88042IRTHFZ-T
Quadruple Voltage Monitor ISL88042IRTHFZ-T
The ISL88042 is a Quadruple voltage-monitoring supervisor combining competitive reset threshold accuracy and low power consumption. This device combines popular functions such as Power-On Reset, Undervoltage Supply Supervision, reset signaling and Manual Reset. Monitoring four different supplies in a 8 Ld 2x3 TDFN package, the ISL88042 devices can help to lower system cost, reduce board space requirements, and increase the reliability of multi-voltage systems.brbr Low VsubDD/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubDD/sub or any of the other monitored power supply voltages fall below their respective minimum voltage thresholds. The reset signal remains asserted until all of these voltages return to proper operating levels and stabilize.brbr Two of the four voltage monitors have preset thresholds for either dual 3.3V or one each for one 5V and one 3.3V supplies. Users can adjust the threshold voltages of the third and fourth voltage monitors in order to meet specific system level requirements.

The ISL88042 is a Quadruple voltage-monitoring supervisor combining competitive reset threshold accuracy and low power consumption. This device combines popular functions such as Power-On Reset, Undervoltage Supply Supervision, reset signaling and Manual Reset. Monitoring four different supplies in a 8 Ld 2x3 TDFN package, the ISL88042 devices can help to lower system cost, reduce board space requirements, and increase the reliability of multi-voltage systems.brbr Low VsubDD/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubDD/sub or any of the other monitored power supply voltages fall below their respective minimum voltage thresholds. The reset signal remains asserted until all of these voltages return to proper operating levels and stabilize.brbr Two of the four voltage monitors have preset thresholds for either dual 3.3V or one each for one 5V and one 3.3V supplies. Users can adjust the threshold voltages of the third and fourth voltage monitors in order to meet specific system level requirements.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ISL88042IRTHFZ-T
Supervisory Circuits ISL88042IRTHFZ-T
Supervisory Circuits QDRUPLE VAGE MONITOR 4 64V 8LD 2X3

Supervisory Circuits QDRUPLE VAGE MONITOR 4 64V 8LD 2X3

Buy Now Datasheet
PMIC - Supervisors - ISL88042IRTHFZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL88042IRTHFZ-T
PMIC - Supervisors ISL88042IRTHFZ-T
IC SUPERVISOR 4 CHANNEL 8TDFN

IC SUPERVISOR 4 CHANNEL 8TDFN

Supplier's Site Datasheet
Supervisors - ISL88042IRTHFZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88042IRTHFZ-T
Supervisors ISL88042IRTHFZ-T
Supervisor Open Drain or Open Collector 4 Channel 8-TDFN (2x3)

Supervisor Open Drain or Open Collector 4 Channel 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88042IRTHFZ-T ISL88042IRTHFZ-T ISL88042IRTHFZ-T ISL88042IRTHFZ-T
Product Name Quadruple Voltage Monitor Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 4 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264467 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details