Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190350-ISL8700IBZ
Packaging: Tube
Type: Sequencer
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8700
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
IC SUPERVISOR 4 CHANNEL 14SOIC Product overview: ISL8700IBZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL8700IBZ can be used for catalog matching and distributor lookup.
IC SUPERVISOR 4 CHANNEL 14SOIC
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
IC SUPERVISOR 4 CHANNEL 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1190350-ISL8700IBZ | ISL8700IBZ-ND | 691-ISL8700IBZ | ISL8700IBZ | ISL8700IBZ | ISL8700IBZ |
| Product Name | PMIC - PMIC - Supervisors - ISL8700IBZ | Supervisors | Quad Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 4; 4 | 4 | 4; 4 |