The ISL88041 is a quad voltage-monitoring supervisor designed to monitor voltages ≥0.7V. Low voltage detection circuitry protects the user 's system from low voltage conditions, resetting the system when any of the monitored power supply voltages V1MON-V4MON fall below their respective minimum voltage thresholds. The reset signal remains asserted until all of these voltages return to proper operating levels and stabilize.brbr Each rail's VMON point is independently adjustable by using an external resistor divider. The VMON inputs will ignore transients of less than 30µs on the monitored supplies, and the span style="text-decorati
Win Source Part Number: 1195003-ISL88041IBZ-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Voltage - Threshold: Adjustable/Selectabl
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ,ISL88041IBZ-T-ND,20
Base Product Number: ISL88041
IC SUPERVISOR 4 CHANNEL 8SOIC Product overview: ISL88041IBZ-T from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88041IBZ-T can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 4 Channel 8-SOIC
Supervisor Open Drain or Open Collector 4 Channel 8-SOIC
IC SUPERVISOR 4 CHANNEL 8SOIC
IC SUPERVISOR 4 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 4 Channel 8-SOIC
Supervisory Circuits 4 CH SUPERVISOR Y 1C 8LD FOR GPP GR
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88041IBZ-T | 1195003-ISL88041IBZ-T | 691-ISL88041IBZ-T | 20-ISL88041IBZ-TCT-ND | ISL88041IBZ-T | ISL88041IBZ-T | ISL88041IBZ-T | ISL88041IBZ-T |
| Product Name | Quad Voltage Monitor with Enable Feature | Integrated Circuits (ICs) - PMIC - Supervisors | Quad Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 4 | 4; 4 | 4 | 4; 4 | ||||
| Output Options | Active Low | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOIC | SOIC | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |