The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems.
The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2).
The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: ISL88001IH46Z-TK from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88001IH46Z-TK
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
MICROPROCESSOR-MPU SUPERVISOR; Threshold Voltage:4.62V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
MICROPROCESSOR-MPU SUPERVISOR, FULL REEL; Threshold Voltage:4.62V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3PinsRoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits LW PWR VAGE SUPERVIS PUSH-PULL /RST 4 64V
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88001IH46Z-TK | 691-ISL88001IH46Z-TK | ISL88001IH46Z-TKTR-ND | 65T7331 | ISL88001IH46Z-TK | ISL88001IH46Z-TK | ISL88001IH46Z-TK | ISL88001IH46Z-TK |
| Product Name | Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages | SOT23 Voltage Supervisor IC | Supervisors | Microprocessor-Mpu Supervisor; Threshold Voltage Renesas | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1 | 1; 1Monitors | 1; 1 | ||||
| Output Options | Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | SC-70; SOT3 | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| IQ | 0.4000 µA | |||||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts |