Volt Supervisor Sequencer 0.7V to 5V 24-Pin QFN EP Product overview: ISL8723IRZ from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7V, 5V, QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0.7V, 5V, QFN, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-ISL8723IRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190352-ISL8723IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Sequencer
Supply Current: 480μA
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: ISL8723
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5V
Supervisory Circuits W/ANNEAL 24L 4X4 PWR SEQUENCING CNTRLR
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Reset Type:Active-High; Digital IC Case:QFN; No. of Pins:24Pins; Delay Time:-; RoHS Compliant: Yes
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 760-ISL8723IRZ | 1190352-ISL8723IRZ | ISL8723IRZ | 94AC7588 | ISL8723IRZ |
| Product Name | 0.7V 5V QFN Voltage Supervisor IC | PMIC - PMIC - Power Supply Controllers, Monitors - ISL8723IRZ | Supervisory Circuits | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Renesas | Power Supply Controllers, Monitors |
| Supply Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Options | Inverting |