The ISL88021 and ISL88022 family of devices are customizable triple voltage-monitoring supervisors that assert a reset if any of the monitored voltages becomes non-compliant. They offer popular functions such as Power-On-Reset timing control with both RESET and span style="text-decorati
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
IC SUPERVISOR 3 CHANNEL 8MSOP Product overview: ISL88021IU8FCZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88021IU8FCZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875834-ISL88021IU8FC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Family Name: ISL88021
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
IC SUPERVISOR 3 CHANNEL 8MSOP
IC SUPERVISOR 3 CHANNEL 8MSOP
Supervisory Circuits TRPL UV VMON MR RST TRPL UV VMON MR RST
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88021IU8FCZ | ISL88021IU8FCZ-ND | 691-ISL88021IU8FCZ | 875834-ISL88021IU8FCZ | ISL88021IU8FCZ | ISL88021IU8FCZ | ISL88021IU8FCZ | ISL88021IU8FCZ |
| Product Name | Triple Voltage Monitor with Adjustable Power-On Reset and Undervoltage Monitoring Capability | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - ISL88021IU8FCZ | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 3 | 3 | 3; 3 |