Renesas Electronics Corporation Voltage Regulators - Linear ISL80103IR18Z

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-DFN (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL80103IR18Z is a linear voltage regulator designed for high-performance applications, providing a maximum output current of 3A. It operates with input voltages ranging from 2.2V to 6V and can deliver adjustable output voltages from 0.8V to 5.5V. The device features a low dropout voltage of 120mV at 3A, ensuring efficient operation. It is stable with ceramic capacitors and offers a power-good output signal, fast transient response, and excellent power supply rejection ratio (PSRR) of 62dB. The quiescent current is low, contributing to overall efficiency, and the regulator includes protections against short-circuits and over-temperature conditions. The ISL80103IR18Z is suitable for various applications, including servers, telecommunications, medical equipment, and instrumentation systems. It is packaged in a compact 10-lead DFN format, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The ISL80103IR18Z is a linear voltage regulator designed for high-performance applications, providing a maximum output current of 3A. It operates with input voltages ranging from 2.2V to 6V and can deliver adjustable output voltages from 0.8V to 5.5V. The device features a low dropout voltage of 120mV at 3A, ensuring efficient operation. It is stable with ceramic capacitors and offers a power-good output signal, fast transient response, and excellent power supply rejection ratio (PSRR) of 62dB. The quiescent current is low, contributing to overall efficiency, and the regulator includes protections against short-circuits and over-temperature conditions. The ISL80103IR18Z is suitable for various applications, including servers, telecommunications, medical equipment, and instrumentation systems. It is packaged in a compact 10-lead DFN format, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - ISL80103IR18Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
ISL80103IR18Z
Voltage Regulators - Linear ISL80103IR18Z
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear - ISL80103IR18Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
ISL80103IR18Z
Voltage Regulators - Linear ISL80103IR18Z
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL80103IR18Z
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details