Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL88550AIRZ ISL88550AIRZ

Description
Manufacturer: Intersil Win Source Part Number: 070144-ISL88550AIRZ Packaging: Tube/Rail Applications: PWM Controller Mounting: SMD (SMT) Voltage - Input: 2 V to 25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TQFN (5x5) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070144-ISL88550AIRZ Packaging: Tube/Rail Applications: PWM Controller Mounting: SMD (SMT) Voltage - Input: 2 V to 25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TQFN (5x5) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL88550AIRZ - 070144-ISL88550AIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL88550AIRZ
070144-ISL88550AIRZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL88550AIRZ 070144-ISL88550AIRZ
Manufacturer: Intersil Win Source Part Number: 070144-ISL88550AIRZ Packaging: Tube/Rail Applications: PWM Controller Mounting: SMD (SMT) Voltage - Input: 2 V to 25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TQFN (5x5) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070144-ISL88550AIRZ
Packaging: Tube/Rail
Applications: PWM Controller
Mounting: SMD (SMT)
Voltage - Input: 2 V to 25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TQFN (5x5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ic, Power Management; Supply Voltage Renesas - 79K7295 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
79K7295
Ic, Power Management; Supply Voltage Renesas 79K7295
IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:TQFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:TQFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply Controllers, Monitors - ISL88550AIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL88550AIRZ
Power Supply Controllers, Monitors ISL88550AIRZ
Power Supply Controller PWM Controller 28-QFN (5x5)

Power Supply Controller PWM Controller 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 070144-ISL88550AIRZ 79K7295 ISL88550AIRZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL88550AIRZ Ic, Power Management; Supply Voltage Renesas Power Supply Controllers, Monitors
Output Options Inverting
Type 28-TQFN (5x5) 28-WFQFN Exposed Pad
IQ 25 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 8855656 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details