Renesas Electronics Corporation Supervisors ISL88012IH523Z-TK

Description
Supervisor Open Drain, Push-Pull 2 Channel 5-SOT
Request a Quote Datasheet
Description
Supervisor Open Drain, Push-Pull 2 Channel 5-SOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - ISL88012IH523Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 2 Channel 5-SOT

Supervisor Open Drain, Push-Pull 2 Channel 5-SOT

Buy Now Datasheet
PMIC - PMIC - Supervisors - ISL88012IH523Z-TK - 104872-ISL88012IH523Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL88012IH523Z-TK
104872-ISL88012IH523Z-TK
PMIC - PMIC - Supervisors - ISL88012IH523Z-TK 104872-ISL88012IH523Z-TK
Manufacturer: Intersil Win Source Part Number: 104872-ISL88012IH523 Z-TK Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.32V, Adj Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 104872-ISL88012IH523Z-TK
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.32V, Adj
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-ISL88012IH523Z-TK
Dual SOT23 Voltage Supervisor IC 691-ISL88012IH523Z-TK
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: ISL88012IH523Z-TK from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88012IH523Z-T K can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: ISL88012IH523Z-TK from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88012IH523Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - ISL88012IH523Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 2 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - ISL88012IH523Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 2 Channel 5-SOT

Supervisor Open Drain, Push-Pull 2 Channel 5-SOT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ISL88012IH523Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ISL88012IH523Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ISL88012IH523Z-TK
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Supervisors
ISL88012IH523Z-TK
PMIC - Supervisors ISL88012IH523Z-TK
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88012IH523Z-TKTR-ND 104872-ISL88012IH523Z-TK 691-ISL88012IH523Z-TK ISL88012IH523Z-TK ISL88012IH523Z-TK ISL88012IH523Z-TK
Product Name Supervisors PMIC - PMIC - Supervisors - ISL88012IH523Z-TK Dual SOT23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Output Options Open Drain; Active Low; Active High Open Drain; Inverting; Active Low; Active High Open Drain Open Drain; Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1921472P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details