The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems.
The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2).
The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Simple Reset/Power-On Reset
Voltage - Threshold: 1.67V
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: 140ms Minimum
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: ISL88002IE17Z-T7A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88002IE17Z-T7
Supervisory Circuits LW PWR VAGE SUPERVIS PUSH-PULL /RST 1 67V
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88002IE17Z-T7A | ISL88002IE17Z-T7ATR-ND | 691-ISL88002IE17Z-T7A | ISL88002IE17Z-T7A | ISL88002IE17Z-T7A | ISL88002IE17Z-T7A | ISL88002IE17Z-T7A | |
| Product Name | Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages | Integrated Circuits (ICs) Power Management (PMIC) Supervisors | Supervisors | Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | |||||
| Output Options | Active Low | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SC-70; SOT3 | SC-70; SC-70, SOT-323 | Tape & Reel (TR) | SC-70 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | ||
| Threshold | 1.67 volts | 1.67 volts | 1.67 volts | 1.67 volts | 1.67 volts |