The ISL88016, ISL88017 supervisors offer pin-selectable voltage trip points along with popular functions such as Power-on Reset control, Supply Voltage Supervision, and Manual Reset assertion in a small 6 Ld TSOT-23 package.brbr By connecting the three VSET pins to VsubDD/sub, GND or floating, users can program the voltage trip point from 1.60V to 2.85V in 50mV increments on the ISL88016 and from 2.15V to 4.65V in 100mV increments on the ISL88017. These userselectable reset threshold voltages are accurate to ±2% over temperature and the reset signal is valid down to 1V.brbr Intersil's proprietary TwinPin™ combines the active low reset out with the manual reset input into one pin. This provides device adjustability without sacrificing functionality. These parts are specifically designed for low power consumption and high threshold accuracy.
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisory Circuits SINGLE VMON W/PIN SELCTBLE VTRIP 2 15V
IC SUPERVISOR 1 CHANNEL TSOT23-6
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88017IHTZ-TK | ISL88017IHTZ-TKTR-ND | ISL88017IHTZ-TK | ISL88017IHTZ-TK | ISL88017IHTZ-TK | ISL88017IHTZ-TK |
| Product Name | 6-Pin Voltage Supervisors with Pin-Selectable Voltage Trip Points | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 |