Renesas Electronics Corporation Dual 4.57V 4.71V 11.5uA Voltage Supervisor IC ISL88013IH546Z-TK

Description
Dual Voltage Monitor IC, 4.57V/4.71V, SOT-23, 11.5uA Product overview: ISL88013IH546Z-TK from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.57V, 4.71V, 11.5uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 4.57V, 4.71V, 11.5uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88013IH546Z-T K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Voltage Monitor IC, 4.57V/4.71V, SOT-23, 11.5uA Product overview: ISL88013IH546Z-TK from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.57V, 4.71V, 11.5uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 4.57V, 4.71V, 11.5uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88013IH546Z-T K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 4.57V 4.71V 11.5uA Voltage Supervisor IC
691-ISL88013IH546Z-TK
Dual 4.57V 4.71V 11.5uA Voltage Supervisor IC 691-ISL88013IH546Z-TK
Dual Voltage Monitor IC, 4.57V/4.71V, SOT-23, 11.5uA Product overview: ISL88013IH546Z-TK from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.57V, 4.71V, 11.5uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 4.57V, 4.71V, 11.5uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88013IH546Z-T K can be used for catalog matching and distributor lookup.

Dual Voltage Monitor IC, 4.57V/4.71V, SOT-23, 11.5uA Product overview: ISL88013IH546Z-TK from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.57V, 4.71V, 11.5uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 4.57V, 4.71V, 11.5uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88013IH546Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - ISL88013IH546Z-TK - 126030-ISL88013IH546Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ISL88013IH546Z-TK
126030-ISL88013IH546Z-TK
PMIC - PMIC - Supervisors - ISL88013IH546Z-TK 126030-ISL88013IH546Z-TK
Manufacturer: Intersil Win Source Part Number: 126030-ISL88013IH546 Z-TK Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.64V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 126030-ISL88013IH546Z-TK
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.64V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - ISL88013IH546Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - ISL88013IH546Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 1 Channel 5-SOT

Supervisor Open Drain, Push-Pull 1 Channel 5-SOT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ISL88013IH546Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ISL88013IH546Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ISL88013IH546Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Supervisors
ISL88013IH546Z-TK
PMIC - Supervisors ISL88013IH546Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-ISL88013IH546Z-TK 126030-ISL88013IH546Z-TK ISL88013IH546Z-TK ISL88013IH546Z-TK ISL88013IH546Z-TK
Product Name Dual 4.57V 4.71V 11.5uA Voltage Supervisor IC PMIC - PMIC - Supervisors - ISL88013IH546Z-TK Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 11.5 µA
Supply Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1915079P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details