Renesas Electronics Corporation 5 Ld Voltage Supervisor with Adjustable Power-On Reset and Active-High Reset ISL88011IH529Z-TK

Description
The ISL88011, ISL88012, ISL88013, ISL88014, ISL88015 family of devices offer both fixed and/or adjustable voltage-monitoring that combine popular functions such as Power-On reset control, watchdog timer, supply voltage supervision, and manual reset assertion in a small 5 Ld SOT-23 package. Unique features on the ISL88013 and ISL88015 include a watchdog timer with a 51s start-up timeout and a 1.6s normal timeout duration. On the ISL88011 and ISL88014, users can increase the nominal 200ms Power-On reset timeout delay by adding an external capacitor to the CPOR pin. Both fixed and adjustable voltage monitors are provided by the ISL88012. Complementary active-low and active-high reset outputs are available on the ISL88011, ISL88012 and ISL88013 devices. All devices provide manual reset capability (see “Product Features Table” on page 5). Seven preprogrammed reset threshold voltages accurate to ±1.5% over temperature are offered (see “Ordering Information” on page 3). The ISL88012, ISL88014 and ISL88015 have a user-adjustable voltage input available for custom monitoring of any voltage down to 0.6V. All parts are specifically designed for low power consumption and high threshold accuracy.
Request a Quote Datasheet
Description
The ISL88011, ISL88012, ISL88013, ISL88014, ISL88015 family of devices offer both fixed and/or adjustable voltage-monitoring that combine popular functions such as Power-On reset control, watchdog timer, supply voltage supervision, and manual reset assertion in a small 5 Ld SOT-23 package. Unique features on the ISL88013 and ISL88015 include a watchdog timer with a 51s start-up timeout and a 1.6s normal timeout duration. On the ISL88011 and ISL88014, users can increase the nominal 200ms Power-On reset timeout delay by adding an external capacitor to the CPOR pin. Both fixed and adjustable voltage monitors are provided by the ISL88012. Complementary active-low and active-high reset outputs are available on the ISL88011, ISL88012 and ISL88013 devices. All devices provide manual reset capability (see “Product Features Table” on page 5). Seven preprogrammed reset threshold voltages accurate to ±1.5% over temperature are offered (see “Ordering Information” on page 3). The ISL88012, ISL88014 and ISL88015 have a user-adjustable voltage input available for custom monitoring of any voltage down to 0.6V. All parts are specifically designed for low power consumption and high threshold accuracy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Ld Voltage Supervisor with Adjustable Power-On Reset and Active-High Reset - ISL88011IH529Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
5 Ld Voltage Supervisor with Adjustable Power-On Reset and Active-High Reset
ISL88011IH529Z-TK
5 Ld Voltage Supervisor with Adjustable Power-On Reset and Active-High Reset ISL88011IH529Z-TK
The ISL88011, ISL88012, ISL88013, ISL88014, ISL88015 family of devices offer both fixed and/or adjustable voltage-monitoring that combine popular functions such as Power-On reset control, watchdog timer, supply voltage supervision, and manual reset assertion in a small 5 Ld SOT-23 package. Unique features on the ISL88013 and ISL88015 include a watchdog timer with a 51s start-up timeout and a 1.6s normal timeout duration. On the ISL88011 and ISL88014, users can increase the nominal 200ms Power-On reset timeout delay by adding an external capacitor to the CPOR pin. Both fixed and adjustable voltage monitors are provided by the ISL88012. Complementary active-low and active-high reset outputs are available on the ISL88011, ISL88012 and ISL88013 devices. All devices provide manual reset capability (see “Product Features Table” on page 5). Seven preprogrammed reset threshold voltages accurate to ±1.5% over temperature are offered (see “Ordering Information” on page 3). The ISL88012, ISL88014 and ISL88015 have a user-adjustable voltage input available for custom monitoring of any voltage down to 0.6V. All parts are specifically designed for low power consumption and high threshold accuracy.

The ISL88011, ISL88012, ISL88013, ISL88014, ISL88015 family of devices offer both fixed and/or adjustable voltage-monitoring that combine popular functions such as Power-On reset control, watchdog timer, supply voltage supervision, and manual reset assertion in a small 5 Ld SOT-23 package.
Unique features on the ISL88013 and ISL88015 include a watchdog timer with a 51s start-up timeout and a 1.6s normal timeout duration. On the ISL88011 and ISL88014, users can increase the nominal 200ms Power-On reset timeout delay by adding an external capacitor to the CPOR pin. Both fixed and adjustable voltage monitors are provided by the ISL88012. Complementary active-low and active-high reset outputs are available on the ISL88011, ISL88012 and ISL88013 devices. All devices provide manual reset capability (see “Product Features Table” on page 5).
Seven preprogrammed reset threshold voltages accurate to ±1.5% over temperature are offered (see “Ordering Information” on page 3). The ISL88012, ISL88014 and ISL88015 have a user-adjustable voltage input available for custom monitoring of any voltage down to 0.6V. All parts are specifically designed for low power consumption and high threshold accuracy.

Supplier's Site Datasheet
Supervisors - ISL88011IH529Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain, Push-Pull 1 Channel 5-SOT

Supervisor Open Drain, Push-Pull 1 Channel 5-SOT

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
ISL88011IH529Z-TK
PMIC - Supervisors ISL88011IH529Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ISL88011IH529Z-TK
Supervisory Circuits ISL88011IH529Z-TK
Supervisory Circuits SINGLE VMON W//MR / RST RST ADJ CPOR

Supervisory Circuits SINGLE VMON W//MR / RST RST ADJ CPOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ISL88011IH529Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ISL88011IH529Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ISL88011IH529Z-TK
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - ISL88011IH529Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - ISL88011IH529Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain, Push-Pull 1 Channel 5-SOT

Supervisor Open Drain, Push-Pull 1 Channel 5-SOT

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88011IH529Z-TK ISL88011IH529Z-TKTR-ND ISL88011IH529Z-TK ISL88011IH529Z-TK ISL88011IH529Z-TK ISL88011IH529Z-TK
Product Name 5 Ld Voltage Supervisor with Adjustable Power-On Reset and Active-High Reset Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1
Output Options Active Low; Active High Open Drain; Active Low; Active High Open Drain; Open Drain, Push-Pull Open Drain
Type SOT5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details