The ISL88012IH546Z-T7A is a voltage supervisor from Quarktwin Technology Ltd. designed for dual voltage monitoring applications. It features both fixed and adjustable voltage monitoring capabilities, allowing for precise supervision of power supplies. The device supports reset outputs in both active-low and active-high configurations and includes a manual reset input. It offers a user-adjustable voltage input down to 0.6V, making it versatile for various applications. The supervisor operates with a low supply current of 5.5µA and provides accurate voltage threshold monitoring with a tolerance of ±1.5% over temperature. The ISL88012 is packaged in a compact 5-lead SOT-23 format, suitable for space-constrained designs. It is ideal for use in process control systems, embedded control systems, and portable devices.
Supervisor Open Drain, Push-Pull 2 Channel 5-SOT
IC SUPERVISOR 2 CHANNEL SOT23-5
Supervisor Open Drain, Push-Pull 2 Channel 5-SOT
IC SUPERVISOR 2 CHANNEL SOT23-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88012IH546Z-T7ATR-ND | ISL88012IH546Z-T7A | ISL88012IH546Z-T7A | ISL88012IH546Z-T7A |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Open Drain; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain |