Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Micro Supervisor, Watchdog, Power-Fail, 2-Input, PDIP8 Product overview: ISL88706IP831Z from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88706IP831Z can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88706IP831Z-ND | 691-ISL88706IP831Z | ISL88706IP831Z | ISL88706IP831Z |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Features | Manual Reset | |||
| Output Options | Open Drain; Active Low | Open Drain | ||
| Type | DIP; "8-DIP (0.300"", 7.62mm)" | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | |
| Threshold | 3.09 volts | 3.09 volts | 3.09 volts |