Renesas Electronics Corporation Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88003IE22Z-TK

Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Datasheet
Description
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages - ISL88003IE22Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages
ISL88003IE22Z-TK
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages ISL88003IE22Z-TK
The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems. The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2). The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems.
The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2).
The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ISL88003IE22Z-TK
Supervisory Circuits ISL88003IE22Z-TK
Supervisory Circuits LW PWR VAGE SUPERVIS PUSH-PULL /RST 2 19V

Supervisory Circuits LW PWR VAGE SUPERVIS PUSH-PULL /RST 2 19V

Buy Now Datasheet
PMIC - Supervisors - ISL88003IE22Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ISL88003IE22Z-TK
PMIC - Supervisors ISL88003IE22Z-TK
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Supervisors - ISL88003IE22Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ISL88003IE22Z-TK
Supervisors ISL88003IE22Z-TK
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL88003IE22Z-TK ISL88003IE22Z-TK ISL88003IE22Z-TK ISL88003IE22Z-TK
Product Name Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details