The ISL88011, ISL88012, ISL88013, ISL88014, ISL88015 family of devices offer both fixed and/or adjustable voltage-monitoring that combine popular functions such as Power-On reset control, watchdog timer, supply voltage supervision, and manual reset assertion in a small 5 Ld SOT-23 package.
Unique features on the ISL88013 and ISL88015 include a watchdog timer with a 51s start-up timeout and a 1.6s normal timeout duration. On the ISL88011 and ISL88014, users can increase the nominal 200ms Power-On reset timeout delay by adding an external capacitor to the CPOR pin. Both fixed and adjustable voltage monitors are provided by the ISL88012. Complementary active-low and active-high reset outputs are available on the ISL88011, ISL88012 and ISL88013 devices. All devices provide manual reset capability (see “Product Features Table” on page 5).
Seven preprogrammed reset threshold voltages accurate to ±1.5% over temperature are offered (see “Ordering Information” on page 3). The ISL88012, ISL88014 and ISL88015 have a user-adjustable voltage input available for custom monitoring of any voltage down to 0.6V. All parts are specifically designed for low power consumption and high threshold accuracy.
Supervisor Open Drain, Push-Pull 1 Channel 5-SOT
Manufacturer: Intersil
Win Source Part Number: 018072-ISL88013IH531
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.09V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: ISL88013IH531Z-TK from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88013IH531Z-T
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits SINGLE VMON W//MR / RST RST WATCHDOG
MICROPROCESSOR-MPU SUPERVISOR, FULL REEL; Threshold Voltage:3.09V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOT-23; MSL:- RoHS Compliant: Yes
MICROPROCESSOR-MPU SUPERVISOR; Threshold Voltage:3.09V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
Supervisor Open Drain, Push-Pull 1 Channel 5-SOT
IC SUPERVISOR 1 CHANNEL SOT23-5
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88013IH531Z-TK | ISL88013IH531Z-TKTR-ND | 018072-ISL88013IH531Z-TK | 691-ISL88013IH531Z-TK | ISL88013IH531Z-TK | ISL88013IH531Z-TK | 79K7280 | 65T7344 | ISL88013IH531Z-TK | ISL88013IH531Z-TK |
| Product Name | 5 Ld Voltage Supervisor with Watchdog Timer Capability and Active-High Reset | Supervisors | PMIC - PMIC - Supervisors - ISL88013IH531Z-TK | SOT23 Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Microprocessor-Mpu Supervisor, Full Reel; Threshold Voltage Renesas | Microprocessor-Mpu Supervisor; Threshold Voltage Renesas | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | 1; 1Monitors | 1; 1Monitors | ||||
| Output Options | Active Low; Active High | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain | |||||
| Type | SOT5 | SC-74A, SOT-753 | SOT-23-5 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||||
| Features | Manual Reset | Manual Reset | Manual Reset |