The ISL88001, ISL88002, ISL88003 supervisors are extremely low power 160nA voltage supervisors that help to monitor the power supply voltages in a wide variety of applications. By providing Power-On Reset and supply voltage supervision in small 3 Ld SC-70 and SOT-23 packages, the ISL88001, ISL88002, ISL88003 devices can help to lower system cost, reduce board space requirements and increase the reliability of systems.
The most popular voltage trip points are available for standard power supplies from 1.8V to 5.0V (see “Ordering Information” on page 3). These reset threshold voltages are accurate to within ±1.2% and the reset signal is valid down to 1V. Active high and active low reset outputs are available in push-pull and open drain configurations (see “Functional Block Diagrams” on page 2).
The ISL88001, ISL88002, ISL88003 devices are specifically designed for low power consumption and high threshold accuracy, making them especially suitable for electronic devices and portable equipment.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190363-ISL88002IH29
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.925V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: ISL88002
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: ISL88002IH29Z-T from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL88002IH29Z-T can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits LW PWR VAGE SUPERVIS OPEN-DRAIN /RST 2 92
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL88002IH29Z-T | 1190363-ISL88002IH29Z-T | ISL88002IH29Z-T-ND | 691-ISL88002IH29Z-T | ISL88002IH29Z-T | ISL88002IH29Z-T | ISL88002IH29Z-T | ISL88002IH29Z-T |
| Product Name | Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages | PMIC - PMIC - Supervisors - ISL88002IH29Z-T | Supervisors | SOT23 Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Active Low | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SC-70; SOT3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 |