Extech Pinless Moisture/Humidity Meter w/METERLiNK w/Limited NIST MO297-NISTL

Description
Product Highlights Quickly indicates the moisture content of materials with Pinless technology without damaging the surface Remote Pin-type probe (MO290-P included) allows for contact moisture readings (3ft/0.9m cable length) Manually store/recall up to 20 labeled readings Works on multiple wood types and other building materials Easy to read, large dual display with automatic backlight feature Simultaneously displays moisture value of wood or material being tested, Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Programmable high/low Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg), Dew Point (DP), Vapor Pressure, and condensation point Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Each Unit Includes Limited NIST Certificate Pin moisture probe with cable 9V battery Case
Datasheet
Description
Product Highlights Quickly indicates the moisture content of materials with Pinless technology without damaging the surface Remote Pin-type probe (MO290-P included) allows for contact moisture readings (3ft/0.9m cable length) Manually store/recall up to 20 labeled readings Works on multiple wood types and other building materials Easy to read, large dual display with automatic backlight feature Simultaneously displays moisture value of wood or material being tested, Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Programmable high/low Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg), Dew Point (DP), Vapor Pressure, and condensation point Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Each Unit Includes Limited NIST Certificate Pin moisture probe with cable 9V battery Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pinless Moisture/Humidity Meter w/METERLiNK w/Limited NIST - MO297-NISTL - Transcat, Inc.
Rochester, NY, USA
Pinless Moisture/Humidity Meter w/METERLiNK w/Limited NIST
MO297-NISTL
Pinless Moisture/Humidity Meter w/METERLiNK w/Limited NIST MO297-NISTL
Product Highlights Quickly indicates the moisture content of materials with Pinless technology without damaging the surface Remote Pin-type probe (MO290-P included) allows for contact moisture readings (3ft/0.9m cable length) Manually store/recall up to 20 labeled readings Works on multiple wood types and other building materials Easy to read, large dual display with automatic backlight feature Simultaneously displays moisture value of wood or material being tested, Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Programmable high/low Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg), Dew Point (DP), Vapor Pressure, and condensation point Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Each Unit Includes Limited NIST Certificate Pin moisture probe with cable 9V battery Case

Product Highlights

  • Quickly indicates the moisture content of materials with Pinless technology without damaging the surface
  • Remote Pin-type probe (MO290-P included) allows for contact moisture readings (3ft/0.9m cable length)
  • Manually store/recall up to 20 labeled readings
  • Works on multiple wood types and other building materials
  • Easy to read, large dual display with automatic backlight feature
  • Simultaneously displays moisture value of wood or material being tested, Air Temperature, IR Temperature, or Humidity
  • Pinless measurement depth to 0.75" (19mm) below the surface
  • Programmable high/low Moisture and Humidity alarms
  • Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity
  • Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg), Dew Point (DP), Vapor Pressure, and condensation point
  • Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication
  • MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images

Each Unit Includes

  • Limited NIST Certificate
  • Pin moisture probe with cable
  • 9V battery
  • Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Moisture Meters
Product Number MO297-NISTL
Product Name Pinless Moisture/Humidity Meter w/METERLiNK w/Limited NIST
Variables Measured Moisture Content
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Moisture Meter - PCE-MMK 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Moisture Content; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details