Extech Moisture Meters MO290

Description
Extech MO290 Moisture Meter
Request a Quote Datasheet
Description
Extech MO290 Moisture Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Meters - 2880350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Moisture Meters
2880350
Moisture Meters 2880350
Extech MO290 Moisture Meter

Extech MO290 Moisture Meter

Supplier's Site
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
MO290
Sensors, Transducers - Humidity, Moisture Sensors MO290
MOISTURE METER, PINLESS

MOISTURE METER, PINLESS

Supplier's Site
Pinless Moisture Psychrometer + IR - MO290 - Transcat, Inc.
Rochester, NY, USA
Pinless Moisture Psychrometer + IR
MO290
Pinless Moisture Psychrometer + IR MO290
Product Highlights 8-in-1 Meter with Patented Built-in IR Thermometer Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage Optional remote pin-type probe (MO290-P) allows for contact moisture readings (3ft/0.9m cable length) Select from multiple wood types and measurement ranges Easy to read, large dual display with backlit feature Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Non-Contact InfraRed Thermometer with 8:1 distance to spot ratio and 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure Programmable high/low Moisture and Humidity alarms Automatic calculation of differential Temperature (IR - DP) to determine condensation point Min/Max and Data Hold, Auto Power Off Each Unit Includes Pin moisture probe with cable 9V battery Case

Product Highlights

  • 8-in-1 Meter with Patented Built-in IR Thermometer
  • Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature
  • Pinless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage
  • Optional remote pin-type probe (MO290-P) allows for contact moisture readings (3ft/0.9m cable length)
  • Select from multiple wood types and measurement ranges
  • Easy to read, large dual display with backlit feature
  • Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity
  • Pinless measurement depth to 0.75" (19mm) below the surface
  • Non-Contact InfraRed Thermometer with 8:1 distance to spot ratio and 0.95 fixed emissivity
  • Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP), Dew Point (DP), and Vapor Pressure
  • Programmable high/low Moisture and Humidity alarms
  • Automatic calculation of differential Temperature (IR - DP) to determine condensation point
  • Min/Max and Data Hold, Auto Power Off

Each Unit Includes

  • Pin moisture probe with cable
  • 9V battery
  • Case
Supplier's Site Datasheet
EXTC Moisture Meter - MO290 - Galco Industrial Electronics
Madison Heights, MI, United States
EXTC Moisture Meter
MO290
EXTC Moisture Meter MO290
MOISTURE METER, PINLESS

MOISTURE METER, PINLESS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Transcat, Inc. Galco Industrial Electronics
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number 2880350 MO290 MO290 MO290
Product Name Moisture Meters Sensors, Transducers - Humidity, Moisture Sensors Pinless Moisture Psychrometer + IR EXTC Moisture Meter
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensor Components - 10142048-10 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details