OHAUS Corporation Moisture Analyzer, 90g x 1mg/0.01%, 90mm Pan 30241164

Description
Product Highlights Maximum Capacity 90 g Readability Moisture Content 1 mg/0.01% Pan Size 90 mm Heater Type Halogen Lamp Communication USB host x 2; USB device; RS232 Dimensions (HxLxW) 7.09 in x 13.98 in x 8.31 in (180 mm x 355 mm x 211 mm) Display Full-Color 4.3 in Touchscreen WQVGA In-use cover Included Power 115 v, 60 Hz Shut-Off Criteria Manual; Timed; Auto Tare Range 0g–225g Temperature Range 40 °C – 200 °C Units of Measurement Gram; %MC; %RG; %DC Working Environment 50°F – 104°F, 85%RH, non-condensing (10°C – 40°C, 85%RH, non-condensing)
Datasheet
Description
Product Highlights Maximum Capacity 90 g Readability Moisture Content 1 mg/0.01% Pan Size 90 mm Heater Type Halogen Lamp Communication USB host x 2; USB device; RS232 Dimensions (HxLxW) 7.09 in x 13.98 in x 8.31 in (180 mm x 355 mm x 211 mm) Display Full-Color 4.3 in Touchscreen WQVGA In-use cover Included Power 115 v, 60 Hz Shut-Off Criteria Manual; Timed; Auto Tare Range 0g–225g Temperature Range 40 °C – 200 °C Units of Measurement Gram; %MC; %RG; %DC Working Environment 50°F – 104°F, 85%RH, non-condensing (10°C – 40°C, 85%RH, non-condensing)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Analyzer, 90g x 1mg/0.01%, 90mm Pan - 30241164 - Transcat, Inc.
Rochester, NY, USA
Moisture Analyzer, 90g x 1mg/0.01%, 90mm Pan
30241164
Moisture Analyzer, 90g x 1mg/0.01%, 90mm Pan 30241164
Product Highlights Maximum Capacity 90 g Readability Moisture Content 1 mg/0.01% Pan Size 90 mm Heater Type Halogen Lamp Communication USB host x 2; USB device; RS232 Dimensions (HxLxW) 7.09 in x 13.98 in x 8.31 in (180 mm x 355 mm x 211 mm) Display Full-Color 4.3 in Touchscreen WQVGA In-use cover Included Power 115 v, 60 Hz Shut-Off Criteria Manual; Timed; Auto Tare Range 0g–225g Temperature Range 40 °C – 200 °C Units of Measurement Gram; %MC; %RG; %DC Working Environment 50°F – 104°F, 85%RH, non-condensing (10°C – 40°C, 85%RH, non-condensing)

Product Highlights

  • Maximum Capacity 90 g Readability Moisture Content 1 mg/0.01% Pan Size 90 mm
  • Heater Type Halogen Lamp
  • Communication USB host x 2; USB device; RS232
  • Dimensions (HxLxW) 7.09 in x 13.98 in x 8.31 in (180 mm x 355 mm x 211 mm)
  • Display Full-Color 4.3 in Touchscreen WQVGA
  • In-use cover Included
  • Power 115 v, 60 Hz
  • Shut-Off Criteria Manual; Timed; Auto
  • Tare Range 0g–225g
  • Temperature Range 40 °C – 200 °C
  • Units of Measurement Gram; %MC; %RG; %DC
  • Working Environment 50°F – 104°F, 85%RH, non-condensing (10°C – 40°C, 85%RH, non-condensing)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Moisture Meters
Product Number 30241164
Product Name Moisture Analyzer, 90g x 1mg/0.01%, 90mm Pan
Variables Measured Moisture Content
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Moisture Meters - 563023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details
Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details