Extech Combo Pin-Pinless Moisture Meter Restoration Contractor MO260-RK

Description
Product Highlights Model MO260 Combination Pin/Pinless Moisture Meter Monitor moisture in wood and other building material with virtually no surface damage %WME (wood moisture equivalent) pin moisture reading (6.0 to 94.8%) Relative pinless moisture reading for non-invasive measurement (0 to 99.9) Measurement depth to 0.75" (22mm) below the surface Digital LCD readout with backilighting feature and tri color LED bargraph Model RH490 Precision Hygro-Thermometer Measures Temperature, Humidity, Dew Point, Wet Bulb, and Mixing Ratio in GPP (grains per pound/grains per kilogram) Less than 30 second RH response time with 2%RH accuracy Dual backlit display Kit is supplied in a hard carrying case that provides protection and organization for the meters and accessories whenever they are needed
Datasheet
Description
Product Highlights Model MO260 Combination Pin/Pinless Moisture Meter Monitor moisture in wood and other building material with virtually no surface damage %WME (wood moisture equivalent) pin moisture reading (6.0 to 94.8%) Relative pinless moisture reading for non-invasive measurement (0 to 99.9) Measurement depth to 0.75" (22mm) below the surface Digital LCD readout with backilighting feature and tri color LED bargraph Model RH490 Precision Hygro-Thermometer Measures Temperature, Humidity, Dew Point, Wet Bulb, and Mixing Ratio in GPP (grains per pound/grains per kilogram) Less than 30 second RH response time with 2%RH accuracy Dual backlit display Kit is supplied in a hard carrying case that provides protection and organization for the meters and accessories whenever they are needed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Pin-Pinless Moisture Meter Restoration Contractor - MO260-RK - Transcat, Inc.
Rochester, NY, USA
Combo Pin-Pinless Moisture Meter Restoration Contractor
MO260-RK
Combo Pin-Pinless Moisture Meter Restoration Contractor MO260-RK
Product Highlights Model MO260 Combination Pin/Pinless Moisture Meter Monitor moisture in wood and other building material with virtually no surface damage %WME (wood moisture equivalent) pin moisture reading (6.0 to 94.8%) Relative pinless moisture reading for non-invasive measurement (0 to 99.9) Measurement depth to 0.75" (22mm) below the surface Digital LCD readout with backilighting feature and tri color LED bargraph Model RH490 Precision Hygro-Thermometer Measures Temperature, Humidity, Dew Point, Wet Bulb, and Mixing Ratio in GPP (grains per pound/grains per kilogram) Less than 30 second RH response time with 2%RH accuracy Dual backlit display Kit is supplied in a hard carrying case that provides protection and organization for the meters and accessories whenever they are needed

Product Highlights

  • Model MO260 Combination Pin/Pinless Moisture Meter
  • Monitor moisture in wood and other building material with
  • virtually no surface damage
  • %WME (wood moisture equivalent) pin moisture reading (6.0 to 94.8%)
  • Relative pinless moisture reading for non-invasive measurement (0 to 99.9)
  • Measurement depth to 0.75" (22mm) below the surface
  • Digital LCD readout with backilighting feature and tri color LED bargraph
  • Model RH490 Precision Hygro-Thermometer
  • Measures Temperature, Humidity, Dew Point, Wet Bulb,
  • and Mixing Ratio in GPP (grains per pound/grains per kilogram)
  • Less than 30 second RH response time with 2%RH accuracy
  • Dual backlit display
  • Kit is supplied in a hard carrying case that provides protection and organization for the meters and accessories whenever they are needed
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Moisture Meters
Product Number MO260-RK
Product Name Combo Pin-Pinless Moisture Meter Restoration Contractor
Variables Measured Moisture Content
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Hygrometers - 1232352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details