Extech Pinless Moisture/Humidity Meter with METERLiNK MO297

Description
Product Highlights Quickly indicates the moisture content of materials with Pinless technology without damaging the surface Remote Pin-type probe (MO290-P included) allows for contact moisture readings (3ft/0.9m cable length) Manually store/recall up to 20 labeled readings Works on multiple wood types and other building materials Easy to read, large dual display with automatic backlight feature Simultaneously displays moisture value of wood or material being tested, Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Programmable high/low Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg), Dew Point (DP), Vapor Pressure, and condensation point Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Each Unit Includes Pin moisture probe with cable 9V battery Case
Datasheet
Description
Product Highlights Quickly indicates the moisture content of materials with Pinless technology without damaging the surface Remote Pin-type probe (MO290-P included) allows for contact moisture readings (3ft/0.9m cable length) Manually store/recall up to 20 labeled readings Works on multiple wood types and other building materials Easy to read, large dual display with automatic backlight feature Simultaneously displays moisture value of wood or material being tested, Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Programmable high/low Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg), Dew Point (DP), Vapor Pressure, and condensation point Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Each Unit Includes Pin moisture probe with cable 9V battery Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pinless Moisture/Humidity Meter with METERLiNK - MO297 - Transcat, Inc.
Rochester, NY, USA
Pinless Moisture/Humidity Meter with METERLiNK
MO297
Pinless Moisture/Humidity Meter with METERLiNK MO297
Product Highlights Quickly indicates the moisture content of materials with Pinless technology without damaging the surface Remote Pin-type probe (MO290-P included) allows for contact moisture readings (3ft/0.9m cable length) Manually store/recall up to 20 labeled readings Works on multiple wood types and other building materials Easy to read, large dual display with automatic backlight feature Simultaneously displays moisture value of wood or material being tested, Air Temperature, IR Temperature, or Humidity Pinless measurement depth to 0.75" (19mm) below the surface Programmable high/low Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg), Dew Point (DP), Vapor Pressure, and condensation point Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Each Unit Includes Pin moisture probe with cable 9V battery Case

Product Highlights

  • Quickly indicates the moisture content of materials with Pinless technology without damaging the surface
  • Remote Pin-type probe (MO290-P included) allows for contact moisture readings (3ft/0.9m cable length)
  • Manually store/recall up to 20 labeled readings
  • Works on multiple wood types and other building materials
  • Easy to read, large dual display with automatic backlight feature
  • Simultaneously displays moisture value of wood or material being tested, Air Temperature, IR Temperature, or Humidity
  • Pinless measurement depth to 0.75" (19mm) below the surface
  • Programmable high/low Moisture and Humidity alarms
  • Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity
  • Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg), Dew Point (DP), Vapor Pressure, and condensation point
  • Fast Analog Bargraph, Min/Max and Data Hold, Auto power off and low battery indication
  • MeterLink™ Bluetooth transmitter wirelessly transmits moisture and humidity data to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images

Each Unit Includes

  • Pin moisture probe with cable
  • 9V battery
  • Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Moisture Meters
Product Number MO297
Product Name Pinless Moisture/Humidity Meter with METERLiNK
Variables Measured Moisture Content
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Hygrometers - 1232353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details