Extech Pinless Moisture/Humidity Meter for Android MO300

Description
Product Highlights View Key Environmental Readings Remotely on Your Android™ Device Datalog Moisture, Relative Humidity, Temperature, Dew Point, Vapor Pressure, GPP, g/kg, and Condensation Point Readings Using the Free Extech Android™ app Quickly Indicates the Moisture Content of Materials with Pinless Technology without Damaging the Surface; Remote Pin-Type Probe Allows for Contact Moisture Readings Pinless Measurement Depth to 0.75" (19mm) Works on Multiple Wood Types and Other Building Materials Easy to Read, Large Dual Display with Automatic Backlight Feature Simultaneously Displays Moisture Value of Wood or Material Being Tested, Air Temperature, IR Temperature, or Humidity Built-In Humidity/Temperature Probe Measures Relative Humidity, Air Temperature Plus Grains per Pound (GPP)/(G/Kg), Dew Point (DP), Vapor Pressure, and Condensation Point Automatic Calculation of Differential Temperature (IR - DP) to Determine Condensation Point Each Unit Includes Moisture Probe with Cable 9V Battery Case
Description
Product Highlights View Key Environmental Readings Remotely on Your Android™ Device Datalog Moisture, Relative Humidity, Temperature, Dew Point, Vapor Pressure, GPP, g/kg, and Condensation Point Readings Using the Free Extech Android™ app Quickly Indicates the Moisture Content of Materials with Pinless Technology without Damaging the Surface; Remote Pin-Type Probe Allows for Contact Moisture Readings Pinless Measurement Depth to 0.75" (19mm) Works on Multiple Wood Types and Other Building Materials Easy to Read, Large Dual Display with Automatic Backlight Feature Simultaneously Displays Moisture Value of Wood or Material Being Tested, Air Temperature, IR Temperature, or Humidity Built-In Humidity/Temperature Probe Measures Relative Humidity, Air Temperature Plus Grains per Pound (GPP)/(G/Kg), Dew Point (DP), Vapor Pressure, and Condensation Point Automatic Calculation of Differential Temperature (IR - DP) to Determine Condensation Point Each Unit Includes Moisture Probe with Cable 9V Battery Case

Suppliers

Company
Product
Description
Supplier Links
Pinless Moisture/Humidity Meter for Android - MO300 - Transcat, Inc.
Rochester, NY, USA
Pinless Moisture/Humidity Meter for Android
MO300
Pinless Moisture/Humidity Meter for Android MO300
Product Highlights View Key Environmental Readings Remotely on Your Android™ Device Datalog Moisture, Relative Humidity, Temperature, Dew Point, Vapor Pressure, GPP, g/kg, and Condensation Point Readings Using the Free Extech Android™ app Quickly Indicates the Moisture Content of Materials with Pinless Technology without Damaging the Surface; Remote Pin-Type Probe Allows for Contact Moisture Readings Pinless Measurement Depth to 0.75" (19mm) Works on Multiple Wood Types and Other Building Materials Easy to Read, Large Dual Display with Automatic Backlight Feature Simultaneously Displays Moisture Value of Wood or Material Being Tested, Air Temperature, IR Temperature, or Humidity Built-In Humidity/Temperature Probe Measures Relative Humidity, Air Temperature Plus Grains per Pound (GPP)/(G/Kg), Dew Point (DP), Vapor Pressure, and Condensation Point Automatic Calculation of Differential Temperature (IR - DP) to Determine Condensation Point Each Unit Includes Moisture Probe with Cable 9V Battery Case

Product Highlights

  • View Key Environmental Readings Remotely on Your Android™ Device
  • Datalog Moisture, Relative Humidity, Temperature, Dew Point, Vapor Pressure, GPP, g/kg, and Condensation Point Readings Using the Free Extech Android™ app
  • Quickly Indicates the Moisture Content of Materials with Pinless Technology without Damaging the Surface; Remote Pin-Type Probe Allows for Contact Moisture Readings
  • Pinless Measurement Depth to 0.75" (19mm)
  • Works on Multiple Wood Types and Other Building Materials
  • Easy to Read, Large Dual Display with Automatic Backlight Feature
  • Simultaneously Displays Moisture Value of Wood or Material Being Tested, Air Temperature, IR Temperature, or Humidity
  • Built-In Humidity/Temperature Probe Measures Relative Humidity, Air Temperature Plus Grains per Pound (GPP)/(G/Kg), Dew Point (DP), Vapor Pressure, and Condensation Point
  • Automatic Calculation of Differential Temperature (IR - DP) to Determine Condensation Point

Each Unit Includes

  • Moisture Probe with Cable
  • 9V Battery
  • Case
Supplier's Site
EXTC Moisture Meter - MO300 - Galco Industrial Electronics
Madison Heights, MI, United States
EXTC Moisture Meter
MO300
EXTC Moisture Meter MO300
MOISTURE METER/PIN FREE

MOISTURE METER/PIN FREE

Supplier's Site

Technical Specifications

  Transcat, Inc. Galco Industrial Electronics
Product Category Moisture Meters Moisture Meters
Product Number MO300 MO300
Product Name Pinless Moisture/Humidity Meter for Android EXTC Moisture Meter
Variables Measured Moisture Content
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensors - HPP815G537 - Richardson RFPD
Specs
Form Factor Sensor
View Details
3 suppliers
Hygrometers - 1926503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Capacitive Humidity Sensor P14 2FW Thermo (150pF +/-50pF) - P14 2FW Thermo (P0K1) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details