OHAUS Corporation Moisture Analyzer, 120g x 1mg, 3.5" Pan, Digital Display 30241165

Description
Product Highlights 4.3" TFT color touchscreen display Power cord (included) RS232 with GLP/GMP data output, USB Host and USB Device (included) Metal base, ABS top housing, halogen heat source, stainless steel pan support, stainless steel pan handler, in-use cover Seven shut-off criteria (manual, timed, autofree %/s, autofree mg/s, A30, A60 and A90), four drying profiles (standard, fast, ramp and step), storage up to 100 methods and 1000 test results for all methods, user guide, 40°C to 230°C heating temperature range (1°C increments), 13 operational languages Maximum Capacity 120 g Readability Moisture Content 1 mg/0.01% Pan Size 3.5 in (90 mm) Heater Type Halogen Lamp Communication USB host x 2; USB device; RS232 Display Full-Color 4.3 in Touchscreen WQVGA Heating Profiles Standard; Ramp; Step; Fast In-use cover Included Moisture Range 0 % – 100 % Net Weight 11.53 lb (5.23 kg) Operating Range (Temp.) 10 °C – 40 °C Power 115 v, 60 Hz Sample Size 0.5 g – 120 g Shut-Off Criteria Manual; Timed; Automatic - Preset Weight Loss/Time; Custom - User Set Weight Loss/Time; Custom-User Set Moisture% Loss/Time Temperature Range 40 °C – 230 °C Test Library 100 Units of Measurement Gram; %MC; %RG; %DC Working Environment 50°F – 104°F, 85%RH, non-condensing (10°C – 40°C, 85%RH, non-condensing)
Datasheet
Description
Product Highlights 4.3" TFT color touchscreen display Power cord (included) RS232 with GLP/GMP data output, USB Host and USB Device (included) Metal base, ABS top housing, halogen heat source, stainless steel pan support, stainless steel pan handler, in-use cover Seven shut-off criteria (manual, timed, autofree %/s, autofree mg/s, A30, A60 and A90), four drying profiles (standard, fast, ramp and step), storage up to 100 methods and 1000 test results for all methods, user guide, 40°C to 230°C heating temperature range (1°C increments), 13 operational languages Maximum Capacity 120 g Readability Moisture Content 1 mg/0.01% Pan Size 3.5 in (90 mm) Heater Type Halogen Lamp Communication USB host x 2; USB device; RS232 Display Full-Color 4.3 in Touchscreen WQVGA Heating Profiles Standard; Ramp; Step; Fast In-use cover Included Moisture Range 0 % – 100 % Net Weight 11.53 lb (5.23 kg) Operating Range (Temp.) 10 °C – 40 °C Power 115 v, 60 Hz Sample Size 0.5 g – 120 g Shut-Off Criteria Manual; Timed; Automatic - Preset Weight Loss/Time; Custom - User Set Weight Loss/Time; Custom-User Set Moisture% Loss/Time Temperature Range 40 °C – 230 °C Test Library 100 Units of Measurement Gram; %MC; %RG; %DC Working Environment 50°F – 104°F, 85%RH, non-condensing (10°C – 40°C, 85%RH, non-condensing)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Analyzer, 120g x 1mg, 3.5
Rochester, NY, USA
Moisture Analyzer, 120g x 1mg, 3.5" Pan, Digital Display
30241165
Moisture Analyzer, 120g x 1mg, 3.5" Pan, Digital Display 30241165
Product Highlights 4.3" TFT color touchscreen display Power cord (included) RS232 with GLP/GMP data output, USB Host and USB Device (included) Metal base, ABS top housing, halogen heat source, stainless steel pan support, stainless steel pan handler, in-use cover Seven shut-off criteria (manual, timed, autofree %/s, autofree mg/s, A30, A60 and A90), four drying profiles (standard, fast, ramp and step), storage up to 100 methods and 1000 test results for all methods, user guide, 40°C to 230°C heating temperature range (1°C increments), 13 operational languages Maximum Capacity 120 g Readability Moisture Content 1 mg/0.01% Pan Size 3.5 in (90 mm) Heater Type Halogen Lamp Communication USB host x 2; USB device; RS232 Display Full-Color 4.3 in Touchscreen WQVGA Heating Profiles Standard; Ramp; Step; Fast In-use cover Included Moisture Range 0 % – 100 % Net Weight 11.53 lb (5.23 kg) Operating Range (Temp.) 10 °C – 40 °C Power 115 v, 60 Hz Sample Size 0.5 g – 120 g Shut-Off Criteria Manual; Timed; Automatic - Preset Weight Loss/Time; Custom - User Set Weight Loss/Time; Custom-User Set Moisture% Loss/Time Temperature Range 40 °C – 230 °C Test Library 100 Units of Measurement Gram; %MC; %RG; %DC Working Environment 50°F – 104°F, 85%RH, non-condensing (10°C – 40°C, 85%RH, non-condensing)

Product Highlights

  • 4.3" TFT color touchscreen display
  • Power cord (included)
  • RS232 with GLP/GMP data output, USB Host and USB Device (included)
  • Metal base, ABS top housing, halogen heat source, stainless steel pan support, stainless steel pan handler, in-use cover Seven shut-off criteria (manual, timed, autofree %/s, autofree mg/s, A30, A60 and A90), four drying profiles (standard, fast, ramp and step), storage up to 100 methods and 1000 test results for all methods, user guide, 40°C to 230°C heating temperature range (1°C increments), 13 operational languages
  • Maximum Capacity 120 g
  • Readability Moisture Content 1 mg/0.01%
  • Pan Size 3.5 in (90 mm)
  • Heater Type Halogen Lamp
  • Communication USB host x 2; USB device; RS232
  • Display Full-Color 4.3 in Touchscreen WQVGA
  • Heating Profiles Standard; Ramp; Step; Fast
  • In-use cover Included
  • Moisture Range 0 % – 100 %
  • Net Weight 11.53 lb (5.23 kg)
  • Operating Range (Temp.) 10 °C – 40 °C
  • Power 115 v, 60 Hz
  • Sample Size 0.5 g – 120 g
  • Shut-Off Criteria Manual; Timed; Automatic - Preset Weight Loss/Time; Custom - User Set Weight Loss/Time; Custom-User Set Moisture% Loss/Time
  • Temperature Range 40 °C – 230 °C
  • Test Library 100
  • Units of Measurement Gram; %MC; %RG; %DC
  • Working Environment 50°F – 104°F, 85%RH, non-condensing (10°C – 40°C, 85%RH, non-condensing)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Moisture Meters
Product Number 30241165
Product Name Moisture Analyzer, 120g x 1mg, 3.5" Pan, Digital Display
Variables Measured Moisture Content
Unlock Full Specs
to access all available technical data

Similar Products

Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details