Testo Inc. Moisture Meters 0560 6160

Description
Testo 0560 6160 Moisture Meter
Request a Quote
Description
Testo 0560 6160 Moisture Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Meters - 2259443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Moisture Meters
2259443
Moisture Meters 2259443
Testo 0560 6160 Moisture Meter

Testo 0560 6160 Moisture Meter

Supplier's Site
Moisture Meter - 0560 6160 - Transcat, Inc.
Rochester, NY, USA
Moisture Meter
0560 6160
Moisture Meter 0560 6160
Product Highlights The testo 616 professional moisture meter provides you with a precise and non-destructive means of measuring moisture in wood and building materials, and of monitoring the drying process after water damage. Simply select the characteristic curve, and place the meter’s measuring claw against the material’s surface. The meter shows the moisture content as a weight percentage compared to the dry weight. Press the relevant key to save the reading to your meter. Although the measuring claw only comes into contact with the surface, wall or flooring, it is able to determine the moisture content of the wood or other material down to a depth of 2 in. Measures moisture in wood / building materials  Non-destructive / precise measurements up to 2 in.  10 characteristic curves for different types of building material / wood  Backlit display / hold function / min/max memory / ergonomic design Measuring range < 50 % (wood) < 20 % (building materials) Resolution 0.1 Dimensions 3 x 2 x 9 in. / 70 x 58 x 234 mm Operating temperature 41.0° to 104.0 °F / +5 to +40 °C Housing ABS / TPE / Metal Protection class IP30 Battery type 9V block battery, 6F22 Battery life 60 h Display update 0.5 s Measuring rate 0.5 sec Unit Water content in percent by weight based on dry mass (%) Measurement depth up to 5 cm Storage temperature -4.0° to 158.0 °F / -20 to +70 °C Weight 9 oz. / 260 g Each Unit Includes Testo 616 moisture meter for wood and building materials Calibration certificate Batteries

Product Highlights

The testo 616 professional moisture meter provides you with a precise and non-destructive means of measuring moisture in wood and building materials, and of monitoring the drying process after water damage. Simply select the characteristic curve, and place the meter’s measuring claw against the material’s surface. The meter shows the moisture content as a weight percentage compared to the dry weight. Press the relevant key to save the reading to your meter. Although the measuring claw only comes into contact with the surface, wall or flooring, it is able to determine the moisture content of the wood or other material down to a depth of 2 in.

  • Measures moisture in wood / building materials 
  • Non-destructive / precise measurements up to 2 in. 
  • 10 characteristic curves for different types of building material / wood 
  • Backlit display / hold function / min/max memory / ergonomic design
  • Measuring range < 50 % (wood) < 20 % (building materials)
  • Resolution 0.1
  • Dimensions 3 x 2 x 9 in. / 70 x 58 x 234 mm
  • Operating temperature 41.0° to 104.0 °F / +5 to +40 °C
  • Housing ABS / TPE / Metal
  • Protection class IP30
  • Battery type 9V block battery, 6F22
  • Battery life 60 h
  • Display update 0.5 s
  • Measuring rate 0.5 sec
  • Unit Water content in percent by weight based on dry mass (%)
  • Measurement depth up to 5 cm
  • Storage temperature -4.0° to 158.0 °F / -20 to +70 °C
  • Weight 9 oz. / 260 g

Each Unit Includes

  • Testo 616 moisture meter for wood and building materials
  • Calibration certificate
  • Batteries
Supplier's Site

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Moisture Meters Moisture Meters
Product Number 2259443 0560 6160
Product Name Moisture Meters Moisture Meter
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - HPP845E031R1 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details