Magnus Mobility Systems, Inc. Datasheets for Wheels
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Wheels: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| For all types where free flow is desired | |
| For light to medium heavy applications | |
| General warehouse where high capacity and floor protection are required | |
| High capacity requirements w/ no floor protection | |
| High resistance to shock and impact loads suitable for food processing | |
| Highest capacities available in a floor protective wheel | |
| Not recommended for static sitting loads, flat spotting may occur | |
| Should not be used where possibility for shock or high impact exists | |
| Stands up to frequent exposure to moisture, steam and temperature changes | |
| Wheels for hand trucks, and dollies |
| << Prev |