Magnus Mobility Systems, Inc. Reinforced Thermoplastic Wheel (RT) RT32-19

Description
High resistance to shock and impact loads suitable for food processing
Description
High resistance to shock and impact loads suitable for food processing

Suppliers

Company
Product
Description
Supplier Links
Reinforced Thermoplastic Wheel (RT) - RT32-19 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Reinforced Thermoplastic Wheel (RT)
RT32-19
Reinforced Thermoplastic Wheel (RT) RT32-19
High resistance to shock and impact loads suitable for food processing

High resistance to shock and impact loads suitable for food processing

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number RT32-19
Product Name Reinforced Thermoplastic Wheel (RT)
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.81 inch (46.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 3995204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
View Details