Magnus Mobility Systems, Inc. Soft Rubber Wheel SP4D-05

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP4D-05 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP4D-05
Soft Rubber Wheel SP4D-05
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP4D-05
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 4 inch (102 mm)
Hub Length 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 760995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Caster Wheel - 1318828 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Polypropylene
Maximum Load 900 lbs (408 kg)
Wheel Diameter 8 inch (203 mm)
View Details