Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SI25P-05

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SI25P-05 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SI25P-05
Cast Iron Wheel (SS) SI25P-05
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SI25P-05
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 686806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 400 lbs (181 kg)
Wheel Diameter 5 inch (127 mm)
View Details