Magnus Mobility Systems, Inc. Polyurethane Severe Duty (PS) PS123-29

Description
Highest capacities available in a floor protective wheel
Description
Highest capacities available in a floor protective wheel

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Severe Duty (PS) - PS123-29 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Severe Duty (PS)
PS123-29
Polyurethane Severe Duty (PS) PS123-29
Highest capacities available in a floor protective wheel

Highest capacities available in a floor protective wheel

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PS123-29
Product Name Polyurethane Severe Duty (PS)
Wheel Type Poly/Metal
Maximum Load 3600 lbs (1633 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 400021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 75 lbs (34.01 kg)
Wheel Diameter 1.62 inch (41.27 mm)
View Details