Magnus Mobility Systems, Inc. Soft Rubber Wheel SP82R-12

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP82R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP82R-12
Soft Rubber Wheel SP82R-12
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP82R-12
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 8 inch (203 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 670 lbs (304 kg)
Wheel Diameter 8 inch (203 mm)
View Details