Magnus Mobility Systems, Inc. V-Grooved Wheel (VG) VG63R-16

Description
For all types where free flow is desired
Description
For all types where free flow is desired

Suppliers

Company
Product
Description
Supplier Links
V-Grooved Wheel (VG) - VG63R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
V-Grooved Wheel (VG)
VG63R-16
V-Grooved Wheel (VG) VG63R-16
For all types where free flow is desired

For all types where free flow is desired

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number VG63R-16
Product Name V-Grooved Wheel (VG)
Wheel Type Metal (optional feature); V-grooved; Stainless (optional feature)
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 8489886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details