Magnus Mobility Systems, Inc. Semi-Pneumatic Wheel (SN) SN-105

Description
Wheels for hand trucks, and dollies
Description
Wheels for hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Semi-Pneumatic Wheel (SN) - SN-105 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Semi-Pneumatic Wheel (SN)
SN-105
Semi-Pneumatic Wheel (SN) SN-105
Wheels for hand trucks, and dollies

Wheels for hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SN-105
Product Name Semi-Pneumatic Wheel (SN)
Wheel Type Pneumatic; Injection Molded Core
Maximum Load 300 lbs (136 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 8489886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Grey Tread
Specialty Applications Medical
Maximum Load 500 lbs (227 kg)
View Details