Magnus Mobility Systems, Inc. Soft Rubber Wheel SP62D-12

Description
For light to medium heavy applications
Description
For light to medium heavy applications

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SP62D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SP62D-12
Soft Rubber Wheel SP62D-12
For light to medium heavy applications

For light to medium heavy applications

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SP62D-12
Product Name Soft Rubber Wheel
Wheel Type Santoprene on Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 760972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
View Details