Magnus Mobility Systems, Inc. Cast Iron Wheel (SS) SS1625R-16

Description
High capacity requirements w/ no floor protection
Description
High capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel (SS) - SS1625R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Cast Iron Wheel (SS)
SS1625R-16
Cast Iron Wheel (SS) SS1625R-16
High capacity requirements w/ no floor protection

High capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SS1625R-16
Product Name Cast Iron Wheel (SS)
Wheel Type Metal
Maximum Load 1700 lbs (771 kg)
Wheel Diameter 16 inch (406 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 8293213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details