Magnus Mobility Systems, Inc. Polyurethane on Polyolefin Wheel PP25B-06

Description
Should not be used where possibility for shock or high impact exists
Description
Should not be used where possibility for shock or high impact exists

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - PP25B-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane on Polyolefin Wheel
PP25B-06
Polyurethane on Polyolefin Wheel PP25B-06
Should not be used where possibility for shock or high impact exists

Should not be used where possibility for shock or high impact exists

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PP25B-06
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic
Maximum Load 180 lbs (81.63 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Wheel Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 4600604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Caster Wheel - 1318827 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Phenolic; Phenolic
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 8 inch (203 mm)
View Details