Magnus Mobility Systems, Inc. Soft Rubber Wheel SR410P-05

Description
Not recommended for static sitting loads, flat spotting may occur
Description
Not recommended for static sitting loads, flat spotting may occur

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SR410P-05 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SR410P-05
Soft Rubber Wheel SR410P-05
Not recommended for static sitting loads, flat spotting may occur

Not recommended for static sitting loads, flat spotting may occur

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SR410P-05
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 115 lbs (52.15 kg)
Wheel Diameter 4 inch (102 mm)
Hub Length 1.16 inch (29.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 3995147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 140 lbs (63.49 kg)
View Details