Magnus Mobility Systems, Inc. Soft Rubber Wheel SR310P-04

Description
Not recommended for static sitting loads, flat spotting may occur
Description
Not recommended for static sitting loads, flat spotting may occur

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SR310P-04 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SR310P-04
Soft Rubber Wheel SR310P-04
Not recommended for static sitting loads, flat spotting may occur

Not recommended for static sitting loads, flat spotting may occur

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SR310P-04
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 90 lbs (40.82 kg)
Wheel Diameter 3 inch (76.2 mm)
Hub Length 1.02 inch (25.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2391420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Polyurethane Iron Core (PI) - PI83R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
View Details