Magnus Mobility Systems, Inc. V-Grooved Wheel (VG) VG63T-16

Description
For all types where free flow is desired
Description
For all types where free flow is desired

Suppliers

Company
Product
Description
Supplier Links
V-Grooved Wheel (VG) - VG63T-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
V-Grooved Wheel (VG)
VG63T-16
V-Grooved Wheel (VG) VG63T-16
For all types where free flow is desired

For all types where free flow is desired

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number VG63T-16
Product Name V-Grooved Wheel (VG)
Wheel Type Metal (optional feature); V-grooved; Stainless (optional feature)
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 4500 lbs (2041 kg)
Wheel Diameter 8 inch (203 mm)
View Details
POM Bearing Roller - BU Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type V-grooved; Plastic
Specialty Applications Food Service
Maximum Load 44.1 to 99.22 lbs (20 to 45 kg)
View Details