Magnus Mobility Systems, Inc. Soft Rubber Wheel SR510P-05

Description
Not recommended for static sitting loads, flat spotting may occur
Description
Not recommended for static sitting loads, flat spotting may occur

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - SR510P-05 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Soft Rubber Wheel
SR510P-05
Soft Rubber Wheel SR510P-05
Not recommended for static sitting loads, flat spotting may occur

Not recommended for static sitting loads, flat spotting may occur

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number SR510P-05
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 5 inch (127 mm)
Hub Length 1.16 inch (29.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 5096668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 350 lbs (159 kg)
View Details